EN
  • EN
  • DE

DTA124EU

Part No DTA124EU
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822128-DTA124EU
Ultra Librarian 3D Model Ultra Librarian DTA124EU CAD Model

Description

The DTA124EU is a PNP digital transistor manufactured by Rohm Semiconductor. Digital transistors, also known as resistor-equipped transistors, integrate a transistor and resistors into a single package. This simplifies circuit design and reduces the number of external components needed. The DTA124EU is designed for switching applications where a small input signal can control a larger current flow.

Applications:

  • Digital Circuits: Used as a switching element in digital circuits for signal inversion and amplification.
  • Load Switching: Employed in controlling small loads such as LEDs, relays, and other low-power devices.
  • Interface Circuits: Utilized as an interface between different voltage levels or logic families.
  • Microcontroller Applications: Found in microcontroller-based systems for controlling external devices.
  • General Purpose Switching: Used in various general-purpose switching applications.

Features:

  • Built-in Resistors: Includes integrated base-emitter and base resistors to simplify circuit design.
  • PNP Transistor: Utilizes a PNP transistor configuration for switching applications.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage for efficient switching.
  • Small Package: Available in a small surface mount package for high-density board designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit layout.
  • Space Saving: Enables miniaturization of electronic devices due to its small package size.
  • Reduced Cost: Lowers overall system cost by integrating resistors into the transistor package.
  • Reliable Switching: Provides reliable switching performance for various applications.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The DTA124EU typically includes a base resistor of 22 kΩ and a base-emitter resistor of 47 kΩ. These resistors are pre-configured within the transistor, eliminating the need for external resistor placement. The transistor is commonly housed in a SOT-323 or similar small outline transistor package for surface mount assembly. It's important to consult the manufacturer's datasheet for detailed electrical characteristics, such as collector current, voltage ratings, and switching speeds. The integrated resistors limit the base current, protecting the transistor and simplifying the driving circuit. The DTA124EU is often used in conjunction with NPN transistors to create complementary switching circuits. Proper handling and soldering techniques are crucial to avoid damage to these small components. The specific resistor values and transistor characteristics should be verified in the datasheet to ensure proper circuit design and functionality.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0289 $57.8000
4,765+ $0.0243 $115.7895
7,500+ $0.0231 $173.2500
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,500 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess