EN
  • EN
  • DE

DTA114GSA

Part No DTA114GSA
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital Transistors (Built-in Resistor)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170050-DTA114GSA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA114GSA CAD Model

Description

The DTA114GSA is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating a bias resistor network within the transistor package. This integration reduces the number of external components needed, saving board space and cost.

Applications

  • Inverter circuits
  • Driver circuits
  • Digital switching applications
  • General-purpose amplification

Features

  • Built-in bias resistors (R1 = 10kΩ)
  • PNP transistor
  • Small SOT-23 package
  • Reduces component count

Benefits

  • Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, making the circuit design process easier and faster.
  • Reduced board space: Integrating the resistors into the transistor package reduces the overall component count, leading to a smaller PCB footprint.
  • Lower cost: By eliminating the need for external resistors, the overall cost of the circuit is reduced.
  • Improved circuit performance: The built-in resistors are matched to the transistor characteristics, ensuring optimal performance and stability.
  • Easy to use: The DTA114GSA is a drop-in replacement for discrete transistors and resistors, making it easy to integrate into existing designs.

The DTA114GSA's built-in resistor network consists of a single resistor (R1 = 10kΩ) connected between the base and the supply voltage. This resistor biases the transistor in the active region, allowing it to be used as a switch or amplifier. The transistor is housed in a small SOT-23 package, making it suitable for high-density applications.

Specifically, the resistor value ensures that a defined base current flows when a certain voltage is applied. This pre-biasing allows it to be directly driven from a digital signal, simplifying interfacing with microcontrollers or other digital logic.

This component is commonly used in applications where space and component count are critical, such as portable devices, consumer electronics, and automotive systems. Its ease of use and reliable performance make it a popular choice for a wide range of applications.

The SOT-23 package is ideal for automated assembly processes.

Note: This part is listed as END-OF-LIFE. Consider checking for replacement parts.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess