EN
  • EN
  • DE

DAN202K G T146

Part No DAN202K G T146
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160022-DAN202K G T146
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAN202K G T146 CAD Model

Description

The DAN202K G T146 is a switching diode manufactured by Rohm Semiconductor. Switching diodes are semiconductor devices that allow current to flow in one direction while blocking it in the opposite direction. They are primarily used in switching applications due to their fast switching speeds and low forward voltage drop.

Applications

  • High-speed switching circuits: Used in circuits where rapid switching is required.
  • Protection circuits: Protect sensitive components from voltage spikes.
  • Rectification: Convert AC voltage to DC voltage in low-power applications.
  • Signal modulation and demodulation: Facilitate signal processing in communication systems.
  • Clipping and clamping circuits: Shape and limit voltage waveforms.

Features

  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures consistent performance over a wide range of operating conditions.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved circuit performance: Fast switching and low forward voltage drop enhance the speed and efficiency of switching circuits.
  • Enhanced protection: Protects sensitive components from damage due to voltage transients and reverse polarity.
  • Reduced power consumption: Low forward voltage drop minimizes power loss, leading to energy savings.
  • Increased circuit density: Small package size allows for more components to be placed on a printed circuit board (PCB).
  • Simplified manufacturing: SMT package enables automated assembly, reducing labor costs and improving production efficiency.

Additional Details

The DAN202K G T146 features a low forward voltage (VF) and a fast reverse recovery time (trr). These characteristics make it suitable for use in high-speed switching applications where minimizing switching losses is crucial. The diode is typically housed in a small surface mount package, which is ideal for compact electronic devices. The 'G' in the part number often indicates that the part is lead-free and RoHS compliant, aligning with environmental standards. The T146 suffix may denote specific packaging or reel size information.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess