EN
  • EN
  • DE

BU97950FUV

Part No BU97950FUV
Manufacturer Rohm Semiconductor
Catalog PMIC - Display Drivers
Description Standard Segment Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155909-BU97950FUV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU97950FUV CAD Model

Description

The BU97950FUV is a PMIC (Power Management Integrated Circuit) specifically designed by Rohm Semiconductor for driving displays. It integrates multiple power management functions into a single chip, optimizing performance and reducing the overall size and complexity of display-based systems. It's a highly efficient solution for managing power distribution within various display applications.

Applications

  • LCD Displays
  • OLED Displays
  • Automotive Displays
  • Industrial Displays
  • Mobile Devices

Features

  • Integrated DC-DC Converters: Offers efficient power conversion for different voltage rails required by displays.
  • Multiple Output Channels: Provides independent control and power delivery to various display components.
  • Over-Voltage Protection (OVP): Protects the display and associated circuitry from damage due to voltage spikes.
  • Over-Current Protection (OCP): Limits the current flow to prevent damage from short circuits or excessive load.
  • Short-Circuit Protection (SCP): Safeguards the IC and the connected display from short-circuit conditions.
  • Thermal Shutdown Protection (TSD): Prevents the IC from overheating and causing damage.
  • I2C Interface: Allows for easy configuration and control of the PMIC settings.
  • Compact Package: Minimizes the board space required for the power management solution.

Benefits

  • Improved Display Performance: Provides stable and regulated power, resulting in enhanced display quality and brightness.
  • Reduced System Size: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Increased System Reliability: Protects the display and associated circuitry from various fault conditions.
  • Simplified Design: Simplifies the power management design process with its integrated features and I2C interface.
  • Enhanced Power Efficiency: Optimizes power conversion, leading to reduced power consumption and longer battery life in portable devices.

Additional Details

The BU97950FUV is often used in applications where precise voltage regulation and protection are critical for display performance. It typically operates within a specified input voltage range and provides multiple output voltages tailored to the specific requirements of the display panel. The I2C interface allows for dynamic adjustment of voltage levels and other parameters, enabling optimization of display characteristics for different operating conditions. The specific electrical characteristics and pinout details are available in the Rohm Semiconductor datasheet for the BU97950FUV.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess