EN
  • EN
  • DE

BU90LV049A

Part No BU90LV049A
Manufacturer Rohm Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 4bit LVDS Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155875-BU90LV049A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU90LV049A CAD Model

Description

The BU90LV049A is a high-speed differential line driver from Rohm Semiconductor, designed for demanding interface applications. This driver is engineered to transmit data over balanced transmission lines, such as those used in LVDS (Low Voltage Differential Signaling) systems. It offers low power consumption and excellent signal integrity, making it ideal for various communication and data transfer applications.

Applications:

  • Flat panel displays: Used for high-speed data transmission in LCD and LED panels.
  • Imaging systems: Implemented in scanners and cameras for transferring image data.
  • Printers: Utilized in laser printers and multi-function devices for data communication.
  • Industrial automation: Applied in industrial control systems for reliable data transfer.
  • Automotive systems: Employed in automotive display and communication systems.

Features:

  • LVDS compatible: Complies with the LVDS standard for high-speed data transmission.
  • Low power consumption: Minimizes power usage, suitable for battery-powered devices.
  • High data rate: Supports high data transfer rates for fast communication.
  • Small package: Available in a compact package for space-constrained applications.
  • Robust design: Offers protection against electrostatic discharge (ESD) and other electrical stresses.

Benefits:

  • High-speed data transfer: Enables fast and reliable data communication.
  • Energy efficient: Low power consumption extends battery life.
  • Compact design: Small package size allows for flexible integration.
  • Improved signal integrity: Differential signaling reduces noise and interference.
  • Reliable operation: Robust design ensures consistent performance in harsh environments.

Additional Details:

The BU90LV049A is designed to drive differential transmission lines with a characteristic impedance of typically 100 ohms. It features a precisely controlled output voltage swing to minimize electromagnetic interference (EMI) and ensure signal integrity. The device also incorporates protection features such as thermal shutdown and current limiting to prevent damage from overloads. Its wide operating temperature range makes it suitable for use in industrial and automotive environments.

This LVDS driver is a versatile solution for applications requiring high-speed data transmission over balanced lines, offering a combination of performance, efficiency, and reliability. Its robust design and comprehensive feature set make it an ideal choice for demanding communication applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5179 $57.9117
56+ $2.0663 $115.7128
87+ $2.0016 $174.1392
120+ $1.9369 $232.4280
155+ $1.8723 $290.2065
207+ $1.6782 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess