EN
  • EN
  • DE

BU2505FV

Part No BU2505FV
Manufacturer Rohm Semiconductor
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 10bit 10-channel D/A converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1155695-BU2505FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2505FV CAD Model

Description

The BU2505FV is a high-performance Digital-to-Analog Converter (DAC) from Rohm Semiconductor, designed for applications requiring precise and stable analog voltage outputs. This DAC integrates advanced circuit technology to achieve excellent linearity and low noise, making it suitable for a wide range of industrial and consumer electronics applications.

Applications:

  • Industrial control systems: Used for precise voltage control in automated machinery.
  • Audio equipment: Implemented in high-fidelity audio systems for digital audio playback.
  • Test and measurement equipment: Utilized in signal generators and other testing devices.
  • Motor control: Applied in motor speed and position control systems.
  • Medical equipment: Employed in medical imaging and diagnostic devices.

Features:

  • High resolution: Offers high resolution for fine-grained voltage control.
  • Low noise: Provides a clean analog output signal.
  • Fast settling time: Ensures quick response to digital input changes.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • Built-in reference voltage: Includes an internal voltage reference for stable output.

Benefits:

  • Precise control: Enables highly accurate voltage output, essential for sensitive applications.
  • Improved signal quality: Low noise output enhances signal integrity.
  • Fast response: Quick settling time allows for real-time control and adjustments.
  • Simplified design: Integrated features reduce the need for external components.
  • Reliable performance: Rohm Semiconductor's quality ensures consistent operation.

Additional Details:

The BU2505FV is typically available in a compact surface-mount package, facilitating efficient board layout and miniaturization. Its digital interface is compatible with standard digital logic levels, making it easy to integrate into existing digital systems. The DAC's performance characteristics, such as its differential nonlinearity (DNL) and integral nonlinearity (INL), are carefully controlled to ensure consistent and predictable behavior. The device also includes protection features such as overvoltage and short-circuit protection to enhance its robustness and reliability.

This DAC is designed to meet the stringent requirements of industrial and high-end consumer applications, providing a stable and accurate analog voltage output. Its robust design and comprehensive feature set make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1562 $57.8100
125+ $0.9483 $118.5375
190+ $0.9194 $174.6860
260+ $0.8894 $231.2440
340+ $0.8593 $292.1620
450+ $0.7704 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess