EN
  • EN
  • DE

BU2090F-T2

Part No BU2090F-T2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049980-BU2090F-T2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU2090F-T2 CAD Model

Description

The BU2090F-T2 is a single-chip LCD controller/driver IC manufactured by Rohm Semiconductor. It is designed to control and drive small to medium-sized LCD panels, primarily in applications such as remote controls, audio equipment, and other consumer electronics where a simple display interface is needed. This IC integrates the logic and drive circuitry required to display alphanumeric characters and basic graphics.

Applications

  • Remote controls
  • Audio equipment displays
  • Consumer electronics displays
  • Small appliances
  • Simple instrumentation panels

Features

  • LCD controller/driver: Integrates all necessary functions to control and drive LCD panels.
  • Low power consumption: Extends battery life in portable devices.
  • Built-in character generator: Simplifies display of alphanumeric characters.
  • Serial interface: Communicates with microcontrollers and other system components via serial interface.
  • Compact package: Suitable for space-constrained applications.
  • Wide operating voltage range: Offers flexibility in power supply design.

Benefits

  • Simplified design: Reduces the number of external components required, making circuit design simpler.
  • Cost-effective: Integrates multiple functions into a single chip, reducing overall system cost.
  • Longer battery life: Low power design maximizes operational time for portable devices.
  • Space-saving: Compact package design is ideal for portable devices and other space-constrained applications.
  • Easy to use: Simple serial interface simplifies communication with microcontrollers.

Additional Details

The BU2090F-T2 typically supports a specific range of LCD panel sizes and resolutions. The built-in character generator includes a predefined set of alphanumeric characters. The serial interface usually supports protocols like SPI or I2C. The datasheet provides detailed specifications for timing, voltage levels, and display control commands. Proper power supply decoupling and grounding techniques should be employed for optimal performance. The device is often used with a small microcontroller to manage the display data and control signals.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess