EN
  • EN
  • DE

BU19510KVT

Part No BU19510KVT
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819825-BU19510KVT
Ultra Librarian 3D Model Ultra Librarian BU19510KVT CAD Model

Description

The BU19510KVT is a system reset IC manufactured by Rohm Semiconductor. These ICs are designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other digital devices when the voltage falls below a certain threshold. This ensures that the system starts up in a known state and prevents erroneous operation due to voltage drops or fluctuations.

Applications:

  • Microcontroller-based systems: Resetting microcontrollers during power-up or voltage dips.
  • Consumer electronics: Televisions, audio equipment, and home appliances.
  • Automotive electronics: Engine control units (ECUs), dashboard displays, and infotainment systems.
  • Industrial control systems: Programmable logic controllers (PLCs) and other industrial automation equipment.
  • Power management circuits: Ensuring proper startup and shutdown sequences.

Features:

  • Voltage monitoring: Monitors the power supply voltage.
  • Reset output: Provides a reset signal when the voltage drops below the threshold.
  • Low current consumption: Minimizes power consumption.
  • Small package size: Compact design for space-constrained applications.
  • High accuracy: Precise voltage monitoring.

Benefits:

  • System stability: Prevents system malfunctions due to voltage fluctuations.
  • Reliable startup: Ensures a clean and predictable system startup.
  • Data protection: Protects data from corruption during power failures.
  • Reduced design complexity: Simplifies power management design.
  • Improved system reliability: Increases the overall robustness of the electronic system.

The BU19510KVT typically features a precise voltage detection threshold, a built-in hysteresis to prevent oscillations around the threshold voltage, and a defined reset output signal. The specific electrical characteristics, such as the threshold voltage and reset delay time, are detailed in the Rohm Semiconductor datasheet for this part. The IC package is generally a small surface-mount type, making it suitable for modern, compact electronic designs. It is crucial to consult the official datasheet for precise operating conditions and application guidelines.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2846 $58.2768
20+ $5.9771 $119.5420
30+ $5.7912 $173.7360
42+ $5.6041 $235.3722
54+ $5.4170 $292.5180
72+ $4.8568 $349.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess