EN
  • EN
  • DE

BR93A86FJ-WE2

Part No BR93A86FJ-WE2
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description High Reliability Series EEPROMs Microwire BUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154491-BR93A86FJ-WE2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93A86FJ-WE2 CAD Model

Description

The BR93A86FJ-WE2 is a 16-Kbit (2048 x 8) SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This device is designed for applications that require non-volatile storage with serial peripheral interface (SPI) communication. It is frequently employed in various electronic systems, including consumer electronics, industrial control equipment, and automotive applications, for storing configuration settings, calibration data, and other persistent information.

Applications:

  • Consumer Electronics: Storage of user preferences, settings, and calibration data in devices like televisions, set-top boxes, and audio/video equipment.
  • Industrial Control: Retaining machine parameters, calibration values, and configuration settings in programmable logic controllers (PLCs), industrial machinery, and process control systems.
  • Automotive: Storage of vehicle identification numbers (VIN), engine control unit (ECU) parameters, and other vehicle-specific data in automotive electronics.
  • Security Systems: Storage of access codes, security keys, and configuration data in security panels, alarm systems, and access control devices.
  • Medical Devices: Retaining device settings, calibration data, and patient-specific information in medical equipment and diagnostic instruments.

Features:

  • Memory Size: 16 Kbits (2048 x 8 bits)
  • Interface: SPI (Serial Peripheral Interface) for simple and efficient communication
  • Operating Voltage: Typically 1.8V to 5.5V (Refer to the datasheet for specific voltage range)
  • Low Power Consumption: Optimized for low standby current and active current during operation
  • Write Protection: Hardware write protection to prevent accidental data corruption
  • Self-Timed Write Cycle: Internal timing control simplifies write operations and reduces the need for external timing components
  • High Reliability: Provides excellent data retention and endurance characteristics for demanding applications
  • Operating Temperature Range: Typically -40°C to +85°C (Industrial Temperature Range)
  • Package: Available in small surface-mount packages, such as SOP and TSSOP, for easy integration into circuit boards

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring critical information is preserved
  • Easy to Interface: SPI interface allows for straightforward communication with microcontrollers and other SPI-compatible devices
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-sensitive applications
  • Data Protection: Write protection feature prevents accidental overwriting of stored data
  • High Reliability: Ensures reliable data storage in various operating conditions
  • Small Footprint: Compact packages save valuable board space

Additional Details:

The BR93A86FJ-WE2 is a robust and versatile EEPROM that offers a reliable solution for non-volatile memory requirements. The SPI interface allows for easy communication with a wide range of microcontrollers. For detailed technical specifications, including timing diagrams, pinout configurations, and application guidelines, refer to the official Rohm Semiconductor BR93A86FJ-WE2 datasheet. The “WE2” suffix often indicates specific packaging or environmental compliance characteristics.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess