EN
  • EN
  • DE

BR24S64F-WE2

Part No BR24S64F-WE2
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 012055-BR24S64F-WE2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian BR24S64F-WE2 CAD Model

Description

BR24S64F-WE2

The BR24S64F-WE2 EEPROM provides a reliable and efficient memory solution with its 64 Kbit capacity. Designed for high reliability and low power consumption, it supports a wide array of applications in both consumer and industrial electronics.

  • Features and Benefits<ul>
  • 64 Kbit memory
  • Minimal power requirements
  • High endurance and reliability
  • Easy integration with I2C interface
  • Applications and Projects<ul>
  • Smart meters
  • Home automation systems
  • Consumer appliances
  • Networking equipment
  • The BR24S64F-WE2 is engineered to offer superior data integrity and reliability, ensuring that your data remains intact and accessible under various operating conditions.

    You May Also Be Interested in

    Microchip Technology
    IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
    Lowest to $66.5474
    Greenliant
    GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
    Lowest to $46.5672
    National Semiconductor (TI)
    Need more? Email Us
    Microchip Technology
    IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
    Need more? Email Us
    Microchip Technology
    IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
    Need more? Email Us
    Microchip Technology
    IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
    Lowest to $0.8494
    Microchip Technology
    IC EEPROM 32KBIT 400KHZ 8DIP
    Need more? Email Us
    SHANGHAI BELLING CO., LTD.
    2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
    Lowest to $0.0510
    Microchip Technology
    IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    235+ $0.2502 $58.7970
    565+ $0.2054 $116.0510
    875+ $0.1989 $174.0375
    1,200+ $0.1926 $231.1200
    1,555+ $0.1861 $289.3855
    2,080+ $0.1668 $346.9440
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 25,000 pieces
    MOQ: 235 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess