EN
  • EN
  • DE

BR24G256FJ-3

Part No BR24G256FJ-3
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Serial EEPROM Series Standard EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154440-BR24G256FJ-3
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24G256FJ-3 CAD Model

Description

The BR24G256FJ-3 is a 256Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. It's a serial EEPROM, meaning it communicates using a serial interface, typically I2C. EEPROMs are used for non-volatile data storage, retaining information even when power is removed.

Applications

  • Consumer electronics: Used for storing settings, user preferences, and calibration data in TVs, DVD players, and other consumer devices.
  • Industrial equipment: Employed in industrial control systems, data loggers, and other industrial applications where non-volatile memory is required.
  • Automotive electronics: Utilized in automotive systems for storing configuration parameters, diagnostic information, and other critical data.
  • Medical devices: Found in medical equipment for storing patient data, calibration settings, and other important information.

Features

  • Memory Size: 256 Kbit (32K x 8 bit) capacity for storing a significant amount of data.
  • I2C Interface: Uses the I2C (Inter-Integrated Circuit) serial interface for communication, allowing for easy integration with microcontrollers and other I2C-compatible devices.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • High Reliability: Offers high reliability and data retention, ensuring that data is stored securely for extended periods.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-sensitive applications.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that important information is not lost.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Reliable Data Storage: Provides reliable data storage, ensuring data integrity and preventing data loss.
  • Write Protection: Protects data from accidental overwriting, preventing data corruption.

Additional Details

The BR24G256FJ-3 typically comes in an 8-pin package (SOP, TSSOP, etc.). It supports page write mode, allowing for faster write operations. The device's endurance is typically rated for 1 million write cycles per byte. Rohm Semiconductor provides detailed datasheets with comprehensive specifications, including timing diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess