EN
  • EN
  • DE

BR24G128FJ-WE2

Part No BR24G128FJ-WE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819662-BR24G128FJ-WE2
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian BR24G128FJ-WE2 CAD Model

Description

The BR24G128FJ-WE2 is a 128Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's a serial EEPROM utilizing the I2C interface for communication. This memory chip is designed for low-power applications and is used for storing configuration data, calibration parameters, and other non-volatile data in various electronic devices.

Applications

  • Storing configuration data in electronic devices
  • Storing calibration parameters
  • Storing user preferences
  • Serial presence detect (SPD) in memory modules
  • Data logging applications

Features

  • 128Kbit (16K x 8) Memory Capacity: Provides ample storage for configuration data.
  • I2C Interface: Simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Voltage Range: Suitable for a variety of power supply conditions.
  • Write Protection: Prevents accidental data corruption.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: I2C interface simplifies connection to microcontrollers.
  • Low Power Operation: Minimizes power consumption in battery-powered devices.
  • Data Protection: Write protection prevents accidental data loss.
  • Reliable Performance: Provides reliable data storage in various environments.

Additional Details

The BR24G128FJ-WE2 supports standard, fast, and high-speed I2C modes. It features a page write mode, allowing for efficient writing of multiple bytes. The device is available in a small surface-mount package, facilitating automated assembly. External pull-up resistors are required for the I2C bus. This part is commonly used in applications where non-volatile storage of configuration data is required, such as in embedded systems and consumer electronics.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess