EN
  • EN
  • DE

BP5061-5

Part No BP5061-5
Manufacturer Rohm Semiconductor
Catalog Board Mount AC DC Converters
Description IC AC/DC CONV -5V 350MA SIP12 / AC/DC CONVERTER AC100V INPUT, C100V -5V/350MA OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5061
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 120 VAC
Voltage - Output 1 -5V
Current - Output (Maximum) 350mA
Power (Watts) 2W
Applications ITE (Commercial)
Operating Temperature Range -25°C ~ 80°C (With Derating)
Efficiency 62.1%
Mounting Style Through Hole
Package 12-SIP Module, 6 Leads
Dimension 1.38" L x 0.36" W x 0.77" H (35.0mm x 9.1mm x 19.5mm)
Line Regulation 40mV
Load Regulation 50mV
Win Source Part Number 770258-BP5061-5
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Family Name BP5061
Introduction Date January 25, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BP5061-5 CAD Model

Description

The Rohm Semiconductor BP5061-5 is an enclosed type power supply module with a mounting style of through hole.

  • Operating Temperature Range: -25°C to 80°C (with derating)
  • Package: 12-SIP module with 6 leads
  • Power: 2W
  • Voltage Input: 80~120 VAC
  • Output Voltage: -5V
  • Efficiency: 62.1%
  • Line Regulation: 40mV
  • Load Regulation: 50mV
  • Current Output: 350mA
  • Approvals: ITE (Commercial)
  • Series: BP5061
  • Dimension: 1.38" L x 0.36" W x 0.77" H (35.0mm x 9.1mm x 19.5mm)
  • Supply and Demand Status: Balanced
  • Packaging: 100

You May Also Be Interested in

Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess