Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5045
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 276 VAC
Voltage - Output 1 -12.2V
Current - Output (Maximum) 200mA
Power (Watts) 2W
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 80°C (With Derating)
Efficiency 75%
Mounting Style Through Hole
Package 10-SIP Module, 5 Leads
Size 1.11" L x 0.40" W x 0.70" H (28.2mm x 10.1mm x 17.9mm)
Line Regulation 70mV
Load Regulation 100mV
Win Source Part Number 1153935-BP5045A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5045
Introduction Date February 13, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BP5045A CAD Model

Description

The BP5045A is a power supply device manufactured by Rohm Semiconductor.

  • Series: BP5045
  • Enclosure: Enclosed
  • Mounting Style: Through Hole
  • Operating Temperature: -20°C to 80°C (with derating)
  • Package: 10-SIP Module, 5 Leads
  • Approvals: No Approvals
  • Application: ITE (Commercial)
  • Power: 2W
  • Voltage Input: 80~276 VAC
  • Size: 1.11" L x 0.40" W x 0.70" H (28.2mm x 10.1mm x 17.9mm)
  • Weight: -
  • Number of Outputs: 1
  • Voltage Output 1: -12.2V
  • Efficiency: 75%
  • Line Regulation: 70mV
  • Load Regulation: 100mV
  • Maximum Output Current: 200mA
  • Supply and Demand Status: Limited
  • Alternative Parts: NCP1001PG, VIPer22AS - E, and VIPER22ASTR-E
  • Introduction Date: February 13, 2004
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.6223
ECAD model for BYT52G
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Lowest to $0.3721
ECAD model for CD74HC595M96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0859 $50.8590
24+ $4.1730 $100.1520
38+ $4.0426 $153.6188
52+ $3.9122 $203.4344
67+ $3.7818 $253.3806
89+ $3.3906 $301.7634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention