Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5037
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 120 VAC
Voltage - Output 1 15V
Current - Output (Maximum) 170mA
Power (Watts) 3W
Applications ITE (Commercial)
Operating Temperature Range -25°C ~ 80°C (With Derating)
Efficiency 78%
Mounting Style Through Hole
Package 10-SIP Module, 5 Leads
Size 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm)
Line Regulation 50mV
Load Regulation 70mV
Win Source Part Number 1153931-BP5037B15
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5037
Ultra Librarian 3D Model Ultra Librarian BP5037B15 CAD Model

Description

The BP5037B15 is an enclosed power supply module designed and manufactured by Rohm Semiconductor.

  • Power: 3W
  • Efficiency: 78%
  • Input Voltage: 80 ~ 120 VAC
  • Output Voltage: 15V
  • Series: BP5037
  • Application: ITE (Commercial)
  • Size: 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm)
  • Weight: -
  • Line Regulation: 50mV
  • Load Regulation: 70mV
  • Mounting Style: Through-hole
  • Package: 10-SIP Module, 5 Leads
  • Supply and Demand: Limited

You May Also Be Interested in

Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S
Jiangsu Changjiang Electronics Technology Co., Ltd
SWITCHING DIODE
Lowest to $0.0187
ECAD model for DK400LED02
Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Protek Devices
ultra LOW CAPACITA NCE TVS ARRAY
Lowest to $0.9818
ECAD model for DL0521P
Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Comchip Technology
SMD ESD Protection Diode
Lowest to $0.3339
ECAD model for CPDUR12V0U-HF
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0719 $72.0719
3+ $59.1361 $177.4083
4+ $57.2880 $229.1520
5+ $55.4400 $277.2000
7+ $53.5920 $375.1440
9+ $48.0479 $432.4311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention