EN
  • EN
  • DE

BD8695FV-HVE2

Part No BD8695FV-HVE2
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1234+
Reference case TSSOP14
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 752334-BD8695FV-HVE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD8695FV-HVE2 CAD Model

Description

The BD8695FV-HVE2 is a system power management IC (PMIC) manufactured by Rohm Semiconductor. It's designed to provide efficient power management and control for various electronic systems, integrating multiple functions into a single chip to simplify design and reduce component count.

Applications

  • Automotive Infotainment Systems: Powers and manages various components in automotive infotainment systems.
  • Navigation Systems: Provides power management for GPS and navigation devices.
  • Industrial Control Systems: Regulates power for industrial controllers and monitoring equipment.
  • Consumer Electronics: Used in televisions, audio systems, and other consumer devices.
  • Office Automation Equipment: Powers and manages components in printers, scanners, and copiers.

Features

  • Multiple Voltage Regulators: Integrates multiple LDO regulators and DC-DC converters.
  • Power Sequencing: Controls the order in which different power rails are turned on and off.
  • Overvoltage Protection: Protects the system from overvoltage conditions.
  • Overcurrent Protection: Protects the system from overcurrent conditions.
  • Thermal Shutdown: Protects the IC from overheating.

Benefits

  • Simplified System Design: Integrates multiple power management functions into a single chip.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Improved System Efficiency: Efficient power conversion reduces power consumption and heat generation.
  • Enhanced System Protection: Protection features prevent damage to the system from voltage and current surges.
  • Increased System Reliability: Stable and reliable power management improves system reliability.

The BD8695FV-HVE2 is a comprehensive power management solution that simplifies system design, improves efficiency, and enhances system reliability. Refer to Rohm Semiconductor's official datasheet for detailed technical specifications.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
IXYS
Lowest to $7.8205
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess