EN
  • EN
  • DE

BD6607KN

Part No BD6607KN
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description System Motor Driver for Portable MD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152829-BD6607KN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD6607KN CAD Model

Description

The BD6607KN is a motor driver IC manufactured by Rohm Semiconductor. It's primarily designed for driving spindle motors and fan motors, often found in optical disk drives and cooling systems.

Applications:

  • Optical disc drives (CD, DVD, Blu-ray)
  • Cooling fans (CPU coolers, system fans)
  • HDD spindle motors
  • Small motor control applications

Features:

  • Single-phase full-wave motor driver
  • Built-in Hall amplifier
  • Soft switching for reduced noise
  • Built-in protection circuits (overcurrent, thermal shutdown, reverse voltage)
  • FG (Frequency Generator) output for speed detection
  • Low saturation output voltage
  • Compact package

Benefits:

  • Stable and reliable motor control
  • Reduced noise and vibration
  • Enhanced system reliability with comprehensive protection features
  • Accurate speed detection for closed-loop control
  • Efficient power utilization
  • Simplified system design with minimal external components
  • Reduced PCB footprint

Additional Details:

The BD6607KN typically operates within a voltage range of 3V to 5.5V. The integrated Hall amplifier allows for sensorless motor control, simplifying the system design. The soft switching feature minimizes noise and electromagnetic interference (EMI). The built-in overcurrent protection, thermal shutdown, and reverse voltage protection ensure safe and reliable operation. The FG output provides a frequency signal proportional to the motor speed, enabling closed-loop control. The low saturation output voltage reduces power dissipation. The datasheet provided by Rohm Semiconductor includes the exact operating voltage range, output current capability, and thermal characteristics. The device is generally available in a small surface-mount package.

The BD6607KN is designed to provide efficient and reliable motor control in a wide range of applications. It offers a combination of integrated features and protection mechanisms that make it a popular choice for driving spindle motors and fan motors. The accurate speed detection and soft switching capabilities make it a well-suited solution for demanding applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess