Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 4.2V
Maximum Supply Voltage 27V
Output Voltage 41V
Channel Output Current 30mA
Frequency 1.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VQFN024V4040
Win Source Part Number 139317-BD6142AMUV-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6142AMUV-E2 CAD Model

Description

BD6142AMUV-E2 Overview

Specially crafted for advanced lighting projects, the BD6142AMUV-E2 delivers superior control over LED performance. It offers cutting-edge features that make it a top choice for both indoor and outdoor lighting solutions.

  • Features and Benefits<ul>
  • Advanced control for precise LED performance
  • Designed for robust, long-term operation
  • Suited for both indoor and outdoor lighting projects
  • Applications<ul>
  • Street and area lighting
  • Stage and entertainment lighting
  • Architectural luminaries
  • You May Also Be Interested in

    Texas Instruments
    LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
    Lowest to $1.3306
    ECAD model for TLC5925IDBQRG4
    Taiwan Semiconductor
    IC LED DRVR LIN PWM 10MA SOT26
    Need more? Email Us
    ECAD model for TSCR421CX6H RFG
    Maxim Integrated
    IC LED DRIVER RGLTR DIM 16TQFN
    Need more? Email Us
    ECAD model for MAX8648ETE+
    Texas Instruments
    3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
    Lowest to $0.4788
    ECAD model for TLC5973D
    Analog Devices Inc.
    IC LED DRIVER CTRLR PWM 28QFN
    Lowest to $21.1882
    ECAD model for LT8391AEUFD#PBF
    Allegro MicroSystems, LLC
    The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
    Lowest to $2.7924
    ECAD model for A6261KLPTR-T
    IXYS
    IC LED DRIVER OFFL PWM 8SOIC
    Need more? Email Us
    ECAD model for CPC9909N
    STMicroelectronics
    Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
    Lowest to $0.9576
    ECAD model for STP16CPC26TTR
    Infineon Technologies
    IC LED DRVR LIN 60MA SOT143R-4
    Lowest to $1.4662
    ECAD model for BCR402RE6327HTSA1

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL-REEL
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $21.7100
    ECAD model for CY7C68013A-128AXC
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1044
    ECAD model for 74HC595D,118
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.2367
    ECAD model for ULN2803ADW
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0242
    ECAD model for BAS516
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $5.3069
    ECAD model for LM5069MM-2/NOPB
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $4.7879
    ECAD model for EPM3128ATC100-10N
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $4.1008
    ECAD model for BMI160
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $4.8245
    ECAD model for FT230XQ-R
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.0657
    ECAD model for FT230XS-U
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $21.7100
    ECAD model for ICM-42688-P
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.2978
    ECAD model for DRV8432DKD
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $5.5481
    ECAD model for FT234XD-R

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    18+ $3.6029 $64.8522
    44+ $2.9564 $130.0816
    68+ $2.8640 $194.7520
    94+ $2.7716 $260.5304
    121+ $2.6793 $324.1953
    162+ $2.4020 $389.1240
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Availability: 2,460 pieces
    MOQ: 18 pcs
    Order Increment : 1 piece
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate Shipping Fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention