EN
  • EN
  • DE

BD5219G-2CGTR

Part No BD5219G-2CGTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 1.9V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 1054868-BD5219G-2CGTR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD5219G-2CGTR CAD Model

Description

The BD5219G-2CGTR is a voltage detector IC produced by Rohm Semiconductor. It's designed to monitor voltage levels and output a reset signal when the voltage drops below a specific threshold. This ensures that systems operate reliably by preventing errors caused by insufficient voltage.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • System voltage supervision
  • Portable devices
  • Industrial control systems

Features

  • High-accuracy detection voltage
  • Ultra-low current consumption
  • Built-in hysteresis
  • Open drain output
  • Small package (e.g., SOT-25)

Benefits

  • Prevents malfunctions due to undervoltage
  • Ensures reliable microcontroller operation
  • Extends battery life in portable devices
  • Provides stable reset signals
  • Reduces board space requirements

Additional Details

The BD5219G-2CGTR is a highly accurate voltage detector with extremely low current consumption. Its primary function is to monitor the supply voltage and generate a reset signal when the voltage falls below a predetermined threshold. The high-accuracy detection voltage ensures that the system is protected from undervoltage conditions. The ultra-low current consumption makes it suitable for battery-powered applications where minimizing power consumption is critical. The built-in hysteresis prevents oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The open drain output allows for flexible connection to various microcontrollers and other digital circuits. The small package size reduces board space requirements, making it ideal for compact designs. The specific voltage threshold for the BD5219G-2CGTR is 1.9V.

This IC is typically used to protect microcontrollers and other sensitive components from damage caused by low voltage conditions. It can also be used to monitor the voltage of batteries and other power sources. Its reliability and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess