EN
  • EN
  • DE

BD4836FVE

Part No BD4836FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152667-BD4836FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4836FVE CAD Model

Description

The BD4836FVE is a voltage detector IC manufactured by Rohm Semiconductor, designed for power management and system supervision. This IC is designed to monitor voltage levels and assert a reset signal to a microcontroller or other system components when the voltage drops below a specified threshold.

Applications

  • Microcontroller Reset Circuits: Ensures a proper reset of microcontrollers upon power-up or during brownout conditions.
  • CPU Reset Circuits: Provides a reset signal to CPUs in embedded systems, guaranteeing a clean start.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering a reset if it falls outside the specified range.
  • Battery-Powered Devices: Protects battery-powered devices by preventing operation at critically low voltage levels, preserving battery life and data integrity.
  • Industrial Control Systems: Monitors critical voltage rails in industrial equipment to ensure reliable operation.

Features

  • Accurate Detection Voltage: Provides precise voltage detection with a tight tolerance.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels and system configurations.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: The compact package saves valuable board space.
  • Hysteresis: Prevents spurious resets due to voltage fluctuations near the threshold.

Benefits

  • Improved System Stability: Enhances system stability by preventing erratic behavior caused by voltage drops.
  • Enhanced System Reliability: Increases overall system reliability by protecting against undervoltage-related issues.
  • Simplified Design: Simplifies the design of reset circuits.
  • Cost-Effective Solution: Offers a cost-effective means of monitoring voltage levels and ensuring proper system operation.
  • Data Protection: Prevents data corruption by resetting the system before the voltage becomes too low for reliable operation.

Additional Details

The BD4836FVE typically requires an external pull-up resistor connected to its open-drain output. The detection voltage is factory-set and should be chosen based on the voltage requirements of the protected system. Refer to the product datasheet for comprehensive electrical characteristics, timing diagrams, and example application circuits.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess