EN
  • EN
  • DE

BD450M5WFPJ-CZ1E2

Part No BD450M5WFPJ-CZ1E2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Description Ldo Vreg 5V 0.5A TO252-J5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150506-BD450M5WFPJ-CZ1E2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD450M5WFPJ-CZ1E2 CAD Model

Description

The BD450M5WFPJ-CZ1E2 is a voltage detector IC manufactured by Rohm Semiconductor. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This is crucial for protecting microcontrollers and other sensitive electronic components from damage due to undervoltage conditions.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up and undervoltage conditions.
  • Voltage Monitoring: Monitors power supply voltages in various electronic devices.
  • Power Management Systems: Used in power management circuits to ensure stable operation.
  • Battery-Powered Devices: Protects against deep discharge of batteries.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits.

Features:

  • Precise Voltage Detection: Accurately detects undervoltage conditions.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Open Drain Output: Provides a flexible output configuration for various system interfaces.
  • Small Package: Allows for compact designs.
  • Adjustable Detection Voltage: Can be configured to detect different voltage levels (check datasheet to confirm adjustability for this specific part).

Benefits:

  • System Protection: Prevents damage to sensitive components due to undervoltage conditions.
  • Improved Reliability: Ensures stable system operation by providing a reliable reset signal.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details:

The BD450M5WFPJ-CZ1E2 typically comes in a small surface mount package (usually a WSON or similar). It is designed for low-power applications and has a very low quiescent current. The detection voltage is fixed at a specific value (consult the datasheet for the exact voltage). The open-drain output requires a pull-up resistor. The "-CZ1E2" suffix typically refers to specific packaging, taping, and environmental compliance details. Always refer to the official Rohm Semiconductor datasheet for complete specifications and application information.

This voltage detector is a fundamental component in ensuring the reliable operation of electronic systems by protecting against voltage fluctuations. Its low power consumption and precise detection capabilities make it suitable for a wide range of applications.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
AVX Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess