EN
  • EN
  • DE

BD450M5WFP2-CZE2

Part No BD450M5WFP2-CZE2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A TO-263-5F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Number of Regulators 1
Output Current 500mA
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5F
Manufacturer Homepage www.rohm.com
Win Source Part Number 752322-BD450M5WFP2-CZE2
Popularity Medium
Supply and Demand Status Balance
Family Name BD450M5
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BD450M5WFP2-CZE2 CAD Model

Description

The BD450M5WFP2-CZE2 is a voltage detector manufactured by Rohm Semiconductor. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a certain threshold. This reset signal can be used to reset a microcontroller or other digital circuit, preventing it from malfunctioning due to low voltage conditions.

Applications:

  • Microcontroller Reset: Ensures proper reset of microcontrollers during power-up and brownout conditions.
  • FPGA Reset: Provides reset functionality for FPGAs to prevent configuration errors.
  • Memory Protection: Protects memory data by triggering a reset when the supply voltage is unstable.
  • Power Management Systems: Monitors the supply voltage in power management systems and generates a reset signal if necessary.
  • Automotive Electronics: Used in automotive electronic systems to ensure reliable operation under varying voltage conditions.

Features:

  • Low Current Consumption: Minimizes power consumption in standby mode.
  • High Accuracy: Provides accurate voltage monitoring with a small tolerance.
  • Small Package Size: Enables compact designs in various applications.
  • Open Drain Output: Compatible with various microcontroller and digital logic inputs.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to low voltage conditions.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Enhanced Protection: Protects microcontrollers and other digital circuits from damage due to voltage fluctuations.
  • Reduced Power Consumption: Low current consumption minimizes power dissipation and extends battery life.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functionality.

Additional Details:

The BD450M5WFP2-CZE2 typically comes in a small surface-mount package for easy integration into electronic circuits. The reset threshold voltage is a key parameter and should be selected based on the operating voltage of the circuit being monitored. External capacitors may be used to adjust the reset timeout period. The device is designed to operate over a wide temperature range, making it suitable for use in various applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1658 $58.2900
125+ $0.9566 $119.5750
190+ $0.9267 $176.0730
260+ $0.8967 $233.1420
335+ $0.8669 $290.4115
450+ $0.7772 $349.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,635 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess