EN
  • EN
  • DE

BD3949HFP

Part No BD3949HFP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992101-BD3949HFP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD3949HFP CAD Model

Description

The BD3949HFP is a system power management IC (PMIC) produced by Rohm Semiconductor, designed primarily for automotive applications. It is engineered to provide comprehensive power management solutions within vehicle electronic systems, integrating multiple functionalities such as voltage regulation, system monitoring, and protection features into a single chip. This reduces board space and improves overall system efficiency and reliability.

Applications

  • Automotive infotainment systems: Powers and manages various components within the infotainment system, including displays, audio systems, and navigation units.
  • Advanced driver-assistance systems (ADAS): Supplies regulated power to sensors, processors, and other critical components of ADAS systems.
  • Automotive body control modules (BCM): Manages power distribution and regulation for various body control functions, such as lighting, door locks, and window controls.
  • Instrument clusters: Powers and controls the display and processing functions of the instrument cluster.
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) systems: Integrates into power management systems for various EV/HEV components.

Features

  • Multiple voltage regulators: Provides multiple regulated voltage outputs to power different system components.
  • Integrated system monitoring: Monitors critical system parameters, such as voltage, current, and temperature.
  • Protection features: Includes overvoltage protection, overcurrent protection, and thermal shutdown protection.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • AEC-Q100 qualified: Meets the stringent requirements of the automotive industry for reliability and performance.

Benefits

  • Improved system reliability: Protects the system from damage due to electrical faults and thermal issues.
  • Reduced power consumption: Minimizes energy usage, contributing to improved fuel efficiency in vehicles.
  • Simplified system design: Reduces the complexity of system design by integrating multiple power management functions into a single chip.
  • Enhanced system performance: Ensures stable and reliable operation of various system components.
  • Automotive-grade quality: Meets the demanding requirements of the automotive industry.

Additional Details

The BD3949HFP typically communicates with the system microcontroller via a serial interface (e.g., SPI or I2C). It operates within a specific input voltage range and provides various programmable features. The datasheet contains detailed electrical characteristics, application notes, and thermal performance information. The package type and thermal resistance are critical considerations for thermal management in automotive applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess