EN
  • EN
  • DE

BD3794FVM-TR

Part No BD3794FVM-TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967134-BD3794FVM-TR
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD3794FVM-TR CAD Model

Description

The BD3794FVM-TR is a sound processor LSI (Large Scale Integration) designed and manufactured by Rohm Semiconductor. This IC is specifically tailored for automotive audio systems, offering a comprehensive suite of audio processing features to enhance the listening experience. It integrates multiple functions, including volume control, tone control, and sound field processing, into a single chip, simplifying system design and reducing component count.

Applications

  • Automotive audio systems (car stereos)
  • Navigation systems with audio output
  • In-car entertainment systems
  • Audio amplifiers

Features

  • Volume Control: Precise adjustment of audio volume levels.
  • Tone Control: Bass, treble, and mid-range adjustments for customized sound.
  • Sound Field Processing: Creates various acoustic environments (e.g., concert hall, stadium).
  • Loudness Compensation: Enhances bass and treble at low volume levels.
  • Input Selectors: Allows switching between multiple audio input sources.
  • Mute Function: Quickly silences the audio output.
  • Compact Package: Reduces board space requirements.

Benefits

  • Improved Audio Quality: Enhances the listening experience with advanced sound processing.
  • Simplified System Design: Reduces component count and simplifies PCB layout.
  • Customizable Sound: Allows users to tailor the audio output to their preferences.
  • Reduced Development Time: Provides a complete audio processing solution in a single chip.
  • Cost-Effective Solution: Integrates multiple functions into a single device.

The BD3794FVM-TR utilizes advanced signal processing techniques to achieve its high performance. It features a low noise floor and low distortion, ensuring clear and accurate audio reproduction. The IC is designed for easy integration into automotive audio systems, offering a variety of control interfaces. Its compact package and low power consumption make it ideal for space-constrained applications.

Technical Specifications:

  • Supply Voltage: Typically 5V to 9V
  • Operating Temperature Range: -40°C to +85°C
  • Package: FVM (Fine-pitch Vertical Mount)
  • Total Harmonic Distortion (THD): Typically less than 0.1%
  • Signal-to-Noise Ratio (SNR): Typically greater than 90 dB

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess