EN
  • EN
  • DE

BD3771FVM-TR

Part No BD3771FVM-TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049000-BD3771FVM-TR
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD3771FVM-TR CAD Model

Description

The BD3771FVM-TR is an audio processor manufactured by Rohm Semiconductor. This integrated circuit is designed for use in car audio systems and other audio equipment. It provides a comprehensive set of audio processing functions, including volume control, tone control, balance, fader, and input selection.

Applications:

  • Car audio systems
  • Home theater systems
  • Portable audio players
  • Audio amplifiers
  • Multimedia devices

Features:

  • Built-in volume control
  • Tone control (bass, treble)
  • Balance and fader control
  • Input selector
  • Low noise and distortion

Benefits:

  • Provides a complete audio processing solution for various applications.
  • Simplifies system design with integrated functions.
  • Offers precise control over audio parameters.
  • Delivers high-quality audio performance.
  • Reduces the number of external components required.

Additional Details:

The BD3771FVM-TR incorporates a wide range of audio processing functions into a single chip, simplifying the design of audio systems. It features a built-in volume control with a wide adjustment range, allowing for precise control over the audio level. The tone control function enables adjustment of bass and treble frequencies, allowing users to customize the audio to their preferences. The balance and fader controls allow for adjustment of the audio levels between the left and right channels, and between the front and rear speakers. The input selector allows for selection of multiple audio sources. The IC has been designed to minimize noise and distortion, ensuring high-quality audio reproduction. The device uses a supply voltage of 5V and comes in a VQFN package. Its small size facilitates its usage in applications that have limited space.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess