EN
  • EN
  • DE

BA8206F-BE2

Part No BA8206F-BE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818725-BA8206F-BE2
Ultra Librarian 3D Model Ultra Librarian BA8206F-BE2 CAD Model

Description

The BA8206F-BE2 is a driver IC manufactured by Rohm Semiconductor, typically used for driving inductive loads such as relays or solenoids. It features built-in protection mechanisms and provides a stable drive current.

Applications

  • Relay drivers
  • Solenoid drivers
  • Valve control
  • Actuator control
  • General inductive load driving

Features

  • Built-in driver circuit for inductive loads
  • Overcurrent protection
  • Overvoltage protection
  • Thermal shutdown protection
  • Low saturation voltage
  • Compact package

Benefits

  • Integrated driver simplifies circuit design and reduces component count.
  • Overcurrent protection prevents damage from excessive current.
  • Overvoltage protection protects against voltage spikes.
  • Thermal shutdown protection safeguards the IC from overheating.
  • Low saturation voltage ensures efficient driving of inductive loads.
  • Compact package allows for space-saving designs.

Additional Details

The BA8206F-BE2 is widely used in applications that require precise control of inductive loads. Its built-in protection features enhance reliability and prevent damage to the IC and the connected devices. It's designed for efficient and reliable driving of relays, solenoids, and other inductive components. The integrated protection circuits ensure safe operation and prevent damage from common electrical issues.

This driver IC offers a cost-effective and robust solution for controlling inductive loads in a variety of electronic systems. Its protective features and ease of use make it a popular choice for engineers. The BA8206F-BE2 provides reliable and efficient driving capabilities, making it a suitable solution for diverse applications, ensuring optimal performance and longevity of the connected components.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess