Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954254-DF8064101213700
Series *
Ultra Librarian 3D Model Ultra Librarian DF8064101213700 CAD Model

Description

The DF8064101213700 is an Intel embedded microprocessor. This likely refers to a specific CPU model within Intel's range of processors designed for embedded systems and applications. Due to the nature of embedded processors, they are often used in systems requiring low power, specific form factors, and reliable performance within a dedicated task.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Networking Devices: Routers, switches, and firewalls often utilize embedded processors for packet processing and network management.
  • Point-of-Sale (POS) Systems: Embedded processors power cash registers, payment terminals, and inventory management systems.
  • Medical Devices: Used in patient monitoring equipment, diagnostic imaging systems, and medical robotics.
  • Automotive Systems: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) rely on embedded processors.

Features

  • Low Power Consumption: Designed for energy efficiency to extend battery life or reduce heat dissipation.
  • Compact Form Factor: Often available in small packages for space-constrained applications.
  • Integrated Peripherals: Includes a variety of integrated peripherals such as Ethernet, USB, UART, and CAN controllers.
  • Real-Time Capabilities: Supports real-time operating systems (RTOS) for deterministic performance.
  • Extended Temperature Range: Designed to operate reliably in harsh environments with wide temperature variations.

Benefits

  • Reliable Performance: Provides stable and consistent performance for critical applications.
  • Long Product Lifecycles: Intel typically offers extended product lifecycles for embedded processors, ensuring long-term availability.
  • Reduced System Cost: Integration of peripherals and low power consumption can help reduce overall system costs.
  • Enhanced Security: Some embedded processors include security features such as hardware-based encryption and secure boot.
  • Simplified Development: Intel provides development tools and resources to simplify the design process.

While the exact specifications for the DF8064101213700 would require access to Intel's product documentation or ARK database, its function as an embedded processor means it is designed for dedicated tasks within a larger system, providing robust performance and reliability in often demanding environments. The precise CPU core architecture, clock speed, memory capacity, and integrated peripherals would be detailed in the processor's datasheet.

You May Also Be Interested in

Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention