Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818720-BA6285A
Ultra Librarian 3D Model Ultra Librarian BA6285A CAD Model

Description

The BA6285A is a dual low-saturation voltage forward/reverse motor driver designed and manufactured by Rohm Semiconductor. It is primarily intended for driving motors in applications requiring bidirectional control, such as those found in consumer electronics and office automation equipment. Its key features include low saturation voltage, which contributes to higher efficiency, and built-in protection circuits for enhanced reliability.

Applications

  • Camera Lens Actuators: Precise control of lens movement for focusing and zooming.
  • Printer Carriage Motors: Driving the carriage mechanism for accurate print head positioning.
  • Optical Disk Drive Motors: Control of spindle and tray motors in CD/DVD/Blu-ray players.
  • Small Robotics: Driving small DC motors for movement and actuation in robotic applications.
  • Gaming Controllers: Force feedback and vibration features in gaming devices.

Features

  • Dual Channel Driver: Two independent motor driver circuits in a single package.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency, especially at lower voltages.
  • Forward/Reverse Control: Allows for bidirectional motor operation with simple control signals.
  • Built-in Thermal Shutdown: Protects the IC from overheating and potential damage.
  • Overcurrent Protection: Prevents damage from excessive current draw due to short circuits or overloads.
  • Brake Function: Provides a mechanism for quickly stopping the motor.

Benefits

  • Increased Efficiency: Low saturation voltage minimizes power loss, extending battery life in portable devices.
  • Enhanced Reliability: Built-in protection circuits prevent damage from common electrical faults.
  • Simplified Design: Fewer external components required due to integrated features.
  • Compact Solution: Integrates two motor drivers into a single package, saving board space.
  • Precise Motor Control: Enables accurate and responsive control of DC motors.
  • Cost-Effective: Reduces the overall system cost by integrating multiple functions.

Additional Details

The BA6285A typically operates from a supply voltage range of 1.8V to 7.0V. The output current capability is typically in the range of several hundred milliamps per channel, suitable for small to medium-sized DC motors. The control inputs are usually TTL-compatible, making it easy to interface with microcontrollers and other digital logic. The device is available in a compact surface-mount package (usually SOP or TSSOP), facilitating easy integration into modern electronic devices. External components, such as capacitors and resistors, may be required for filtering and setting operating parameters. Consult the Rohm Semiconductor datasheet for detailed specifications, including electrical characteristics, thermal resistance, and application circuit examples. The datasheet also provides information on the specific control logic required for forward, reverse, and brake operation. It is important to adhere to the recommended operating conditions and observe the maximum ratings to ensure reliable performance and prevent damage to the device.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention