EN
  • EN
  • DE

BA2904F

Part No BA2904F
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description GROUND SENSE DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151049-BA2904F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA2904F CAD Model

Description

The BA2904F is a dual operational amplifier IC manufactured by Rohm Semiconductor. It's designed for a wide range of analog applications, offering stable performance and low power consumption. This amplifier is known for its versatility and suitability for general-purpose signal amplification and conditioning.

Applications

  • Audio Amplification: Used in audio preamplifiers, headphone amplifiers, and other audio processing circuits.
  • Signal Conditioning: Employed in circuits that need to amplify or filter analog signals from sensors or other sources.
  • Active Filters: Utilized in designing active filters for signal processing applications.
  • Voltage Followers: Used as buffer amplifiers for impedance matching.
  • Instrumentation Amplifiers: Forms the basis for building instrumentation amplifiers in measurement systems.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Functions over a broad range of supply voltages.
  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Input Offset Voltage Compensation: Minimizes errors due to input offset voltage.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.

Benefits

  • Reduced Component Count: Dual amplifier in one package saves space and reduces component count.
  • Extended Battery Life: Low power consumption prolongs battery life in portable applications.
  • Versatile Applications: Suitable for a wide array of analog circuit designs.
  • Improved Signal Integrity: High open-loop gain ensures accurate signal amplification.
  • Enhanced System Reliability: Short-circuit protection enhances the robustness of the circuit.

Additional Details

The BA2904F typically operates with a supply voltage range of ±1.5V to ±16V (or 3V to 32V for single supply). The input bias current is typically in the nanoampere range, and the input offset voltage is typically a few millivolts. The operating temperature range is generally -40°C to +85°C. It's commonly available in packages such as SOP-8 (Small Outline Package) and DIP-8 (Dual In-Line Package). The specific gain-bandwidth product and slew rate will depend on the exact configuration and supply voltage used in the application.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3770 $58.4350
375+ $0.3095 $116.0625
580+ $0.2998 $173.8840
800+ $0.2901 $232.0800
1,030+ $0.2804 $288.8120
1,380+ $0.2513 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess