EN
  • EN
  • DE
  • IT

BA09ST-V5

Part No BA09ST-V5
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168398-BA09ST-V5
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA09ST-V5 CAD Model

Description

The BA09ST-V5 is a fixed positive voltage regulator manufactured by Rohm Semiconductor. It's designed to provide a stable and regulated 5V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Microcontroller power supplies
  • Logic circuits
  • Sensor power supplies
  • General-purpose voltage regulation
  • Powering communication interfaces

Features:

  • Fixed 5V output voltage
  • Overcurrent protection
  • Overheat protection
  • Short-circuit protection
  • Compact package
  • High ripple rejection

Benefits:

  • Stable output voltage: Provides a reliable power supply for electronic components.
  • Protection features: Prevents damage from overcurrent, overheating, and short circuits.
  • Simple design: Requires minimal external components for operation.
  • High ripple rejection: Minimizes noise on the output voltage.
  • Compact size: Saves board space in space-constrained applications.

Additional Details:

The BA09ST-V5 is a three-terminal fixed voltage regulator that provides a stable 5V output voltage. It incorporates built-in overcurrent, overheat, and short-circuit protection features, enhancing the reliability and robustness of the system. The regulator operates with a low dropout voltage, allowing it to maintain a regulated output even when the input voltage is close to the output voltage. The compact package makes it suitable for space-constrained applications. It also provides excellent ripple rejection, minimizing noise on the output. The device is easy to use, requiring minimal external components. It is commonly used to provide stable power to microcontrollers, logic circuits, sensors, and other sensitive electronic components in a wide range of applications.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Murata Electronics North America
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess