EN
  • EN
  • DE

A7660FS

Part No A7660FS
Manufacturer Rohm Semiconductor
Catalog Linear - Video Processing
Description 3-channel 75Ω driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1134803-A7660FS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A7660FS CAD Model

Description

The A7660FS is a video processing IC from Rohm Semiconductor, designed for various video signal processing applications. This IC typically integrates multiple functions, such as video amplification, filtering, and synchronization, into a single chip. It is designed to enhance video quality and simplify circuit design in display devices and video equipment.

Applications:

  • Video Amplifiers: Used for amplifying video signals in display systems.
  • Video Signal Filtering: Implemented in devices requiring noise reduction and signal clarity.
  • Synchronization Circuits: Utilized in video equipment for synchronizing video signals.
  • Display Devices: Applied in TVs, monitors, and other display devices.
  • Video Recording Equipment: Employed in video cameras and recorders.

Features:

  • Integrated Video Amplifier: Offers high-gain amplification for video signals.
  • Noise Reduction: Reduces noise and interference in video signals.
  • Synchronization Circuitry: Provides synchronization for stable video output.
  • Compact Package: Available in a small package for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Improved Video Quality: Enhances clarity and reduces noise in video signals.
  • Simplified Design: Integrated functions reduce the need for external components.
  • Compact Design: Small package size allows for flexible integration.
  • Stable Output: Synchronization circuitry ensures stable video output.
  • Reliable Operation: Robust design ensures consistent performance.

Additional Details:

The A7660FS is designed to handle composite video signals and often includes features such as automatic gain control (AGC) and clamp circuits to improve picture quality. Its internal filters help to reduce noise and interference, resulting in a cleaner video output. The device typically operates from a single power supply and is available in a small surface-mount package such as a SOP or TSSOP.

This video processing IC is a versatile solution for applications requiring video signal amplification, filtering, and synchronization. Its compact design and comprehensive feature set make it an ideal choice for a wide range of video equipment.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3319 $58.2975
61+ $1.9138 $116.7418
94+ $1.8538 $174.2572
129+ $1.7937 $231.3873
167+ $1.7337 $289.5279
223+ $1.5546 $346.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess