EN
  • EN
  • DE

2SD1898FRAT100R

Part No 2SD1898FRAT100R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037387-2SD1898FRAT100R
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1898FRAT100R CAD Model

Description

The 2SD1898FRAT100R is an NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for switching and amplification applications, likely emphasizing fast switching speeds given the 'FR' designation in the part number. The 'AT100R' portion likely refers to packaging or tape and reel specifications.

Applications

  • High-Speed Switching Circuits: Used in applications where rapid switching is required, such as DC-DC converters and inverters.
  • Amplification Circuits: Suitable for use in audio amplifiers, pre-amplifiers, and other amplification stages.
  • Motor Control: Can be used in motor control circuits for controlling the speed and direction of small motors.
  • Lighting Control: Applicable in LED lighting control and dimming circuits.

Features

  • Fast Switching Speed: The 'FR' in the part number suggests optimized switching characteristics.
  • High Collector Current: Designed to handle moderately high collector current.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • NPN BJT Structure: A common and well-understood transistor configuration.

Benefits

  • Efficient Switching: Reduces power dissipation in switching applications.
  • Improved Performance: Enhances the speed and efficiency of electronic circuits.
  • Versatile Usage: Can be employed in a wide range of applications requiring switching and amplification.
  • Compact Packaging: Allows for integration into space-constrained designs.

Additional Details

The 2SD1898FRAT100R typically comes in a surface-mount package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and DC current gain (hFE). The 'AT100R' likely indicates that the component is supplied on tape and reel for automated assembly. The specific datasheet from Rohm Semiconductor should be consulted for accurate and detailed specifications, including switching times, thermal characteristics, and safe operating area. Proper PCB design is important to ensure efficient heat dissipation. The fast switching speed and moderate current handling capability make this transistor a good choice for many modern electronic applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess