EN
  • EN
  • DE

2SCR573DFHGTL

Part No 2SCR573DFHGTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Description Transistor, Aec-Q101, Npn, 50V, To-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Polarity NPN
RoHS Compliant
Win Source Part Number 968505-2SCR573DFHGTL
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SCR573DFHGTL CAD Model

Description

The 2SCR573DFHGTL is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features a low collector-emitter saturation voltage, making it efficient for various circuit designs. This transistor is typically used in applications requiring fast switching and moderate current handling capabilities.

Applications:

  • High-Speed Switching Circuits: Used in circuits where fast switching speeds are required, such as inverters and converters.
  • Amplification Circuits: Employed in amplification circuits for boosting signal strength.
  • Load Switching: Integrated for switching loads in various electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters for efficient power conversion.
  • Motor Control Circuits: Used in motor control circuits for switching and controlling motor speed.

Features:

  • NPN Epitaxial Planar Transistor: Features an NPN structure with epitaxial planar technology for enhanced performance.
  • High-Speed Switching: Designed for high-speed switching applications.
  • Low Collector-Emitter Saturation Voltage: Offers low VCE(sat) for efficient operation.
  • Surface Mount Device (SMD): Available in a surface mount package for easy PCB assembly.
  • Small Signal Transistor: Optimized for small signal amplification and switching.
  • High Current Gain (hFE): Provides a high current gain for efficient amplification.

Benefits:

  • Efficient Switching: Enables efficient switching in various circuit designs.
  • Compact Design: Small surface mount package allows for compact designs.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Easy Assembly: Surface mount package simplifies PCB assembly.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed switching.

Additional Details:

The 2SCR573DFHGTL is typically packaged in a SOT-343 or similar surface mount package. Its key electrical characteristics include a collector-emitter voltage (VCEO) rating, collector current (IC) rating, and power dissipation rating. The transistor's high current gain ensures efficient amplification, while its low saturation voltage minimizes power loss during switching. It is commonly used in consumer electronics, industrial equipment, and automotive applications. Designers should refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess