The LP8556TMXEO9S1 is a high-quality, advanced product developed by Texas Instruments, a renowned global semiconductor design and manufacturing company. This device is a high-efficiency, LED backlight driver with an integrated boost converter. It has six high-precision current sinks that can be controlled by either I2C pulse-width modulation (PWM) or combined I2C/PWM inputs. This feature allows for a flexible and highly efficient solution to drive LEDs with up to 38V output voltage.
This product is designed for medium-sized LCD displays that are commonly found in tablets, monitors, and televisions. It is optimized for power efficiency, which makes it ideal for portable applications. The LP8556TMXEO9S1 is equipped with adaptive output voltage control based on the LED string voltage. This feature ensures the optimal power efficiency depending on the number of LEDs in the string.
The LP8556TMXEO9S1 also features a wide input voltage range from 2.5V to 5.5V, which allows it to operate over a broad spectrum of conditions. Its phase-shift PWM dimming technique helps to reduce the input current ripple and output voltage ripple, thereby providing a smooth, flicker-free viewing experience.
One of the standout features of the LP8556TMXEO9S1 is its fault detection functionality. It can detect short-circuit, over-voltage, and under-voltage conditions, and it will automatically disable the faulty channel while continuing to drive the remaining LED strings. This ensures that your device continues to function even in the event of a partial failure.
The LP8556TMXEO9S1 from Texas Instruments is packaged in a compact, space-saving 20-pin WQFN package. This makes it ideal for space-constrained applications. The product also comes with an integrated soft-start feature that limits the inrush current, ensuring a smooth and safe power-up sequence.
In summary, the LP8556TMXEO9S1 is a high-performance, efficient, and reliable LED backlight driver. It combines advanced features and a compact design, making it an excellent choice for driving medium-sized LCD displays. With its robust fault detection capabilities and flexible control options, it offers a high degree of convenience and safety to the users.