EN
  • EN
  • DE

2SC5658 G8T2LR

Part No 2SC5658 G8T2LR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815326-2SC5658 G8T2LR
Ultra Librarian 3D Model Ultra Librarian 2SC5658 G8T2LR CAD Model

Description

The 2SC5658 G8T2LR is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for high-frequency amplification, especially for use in CATV (Cable Television) and other communication applications. The transistor is characterized by its high gain, low noise figure, and high cutoff frequency. These features allow it to amplify weak signals with minimal added noise, making it ideal for use in front-end amplifier stages.

Applications

  • CATV Amplifiers: Primarily used in cable television amplifier systems to boost signal strength.
  • High-Frequency Amplifiers: Used in various high-frequency amplification stages.
  • Communication Equipment: Found in communication devices requiring low-noise and high-gain amplifiers.
  • RF Amplifiers: Utilized in RF (Radio Frequency) amplifier circuits.

Features

  • NPN Silicon Epitaxial Planar Transistor: Utilizes silicon epitaxial planar technology for improved performance.
  • High Gain: Offers substantial amplification of input signals.
  • Low Noise Figure: Minimizes added noise during amplification.
  • High Transition Frequency (fT): Operates efficiently at high frequencies.

Benefits

  • Enhanced Signal Quality: Low noise figure allows for the amplification of weak signals without significant noise degradation.
  • Improved Reception: High gain ensures signals are sufficiently amplified for processing.
  • Reliable Performance: Manufactured by Rohm Semiconductor, ensuring high quality and consistent performance.
  • Optimized for CATV: Specifically designed to meet the demands of CATV systems.

Additional Details

The 2SC5658 G8T2LR transistor typically has a collector-emitter voltage (VCEO) rating around 20V, and a collector current (IC) rating of about 80mA. It has a high transition frequency (fT) usually in the GHz range. The transistor is commonly available in small-signal packages such as SOT-89 or similar. This transistor finds widespread use in CATV headends, distribution amplifiers, and other similar applications where high-quality signal amplification is required.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess