EN
  • EN
  • DE

2SA2047 T106Q

Part No 2SA2047 T106Q
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815148-2SA2047 T106Q
Ultra Librarian 3D Model Ultra Librarian 2SA2047 T106Q CAD Model

Description

The 2SA2047 T106Q is a component from Rohm Semiconductor. Given the '2SA' prefix, it's highly likely a PNP transistor, typically used in amplification or switching circuits. Its specific applications would depend on its detailed electrical characteristics, but it probably functions in signal amplification or switching roles.

Applications:

  • Audio Amplifiers (output stage)
  • Switching Regulators (high-current switching)
  • Motor Control Circuits (current amplification)
  • Power Supplies (voltage regulation)
  • Inverters (DC-AC conversion)

Features:

  • High Collector Current Capability: Allows for driving high-power loads.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High Power Dissipation: Suitable for high-power applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Voltage Rating: Provides robustness against voltage spikes.

Benefits:

  • Improved Audio Performance: Delivers high-power audio output with minimal distortion.
  • Efficient Power Conversion: Reduces power losses in switching regulators.
  • Precise Motor Control: Accurately controls motor speed and torque.
  • Stable Power Supply: Provides a stable and regulated output voltage.
  • Efficient DC-AC Conversion: Converts DC power to AC power with minimal losses.

Additional Details:

Detailed specifications, including collector-emitter voltage, collector current, power dissipation, and hFE (current gain), can be found in the Rohm Semiconductor datasheet. The package type and thermal resistance are essential parameters for thermal management. The 'T106Q' suffix may denote specific packaging or testing variations. Ensure proper heat sinking if the device is used at or near its maximum power rating. Consult the datasheet for recommended operating conditions and derating curves.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess