EN
  • EN
  • DE

2SC5152TLE

Part No 2SC5152TLE
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962949-2SC5152TLE
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5152TLE CAD Model

Description

The 2SC5152TLE is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor, designed for switching and amplifier applications in various electronic circuits. The suffix 'TLE' likely indicates a specific packaging or ordering option.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • General-purpose amplification
  • Power management circuits

Features

  • High Collector Current: Designed to handle a relatively high collector current, suitable for driving moderate loads.
  • Low Saturation Voltage: Offers a low collector-emitter saturation voltage, minimizing power dissipation during switching.
  • High hFE (DC Current Gain): Provides substantial current amplification for efficient signal amplification.
  • Fast Switching Speed: Enables rapid switching transitions, important for high-frequency applications.
  • Surface Mount Package: Available in a compact surface-mount package for efficient board space utilization.

Benefits

  • Efficient Power Conversion: Low saturation voltage leads to improved efficiency in switching regulator and DC-DC converter applications.
  • Effective Amplification: High hFE allows for effective amplification of signals with minimal base current.
  • Compact Design: The small package size enables dense circuit designs and miniaturization.
  • Reduced Power Dissipation: Low saturation voltage and efficient switching minimize power losses.
  • Simplified Assembly: Surface-mount package facilitates automated assembly processes.

Additional Details

The 2SC5152TLE is typically packaged in a small surface-mount package, such as SOT-23 or similar. The Rohm Semiconductor datasheet provides comprehensive electrical characteristics, including collector-emitter voltage (VCEO), collector current (IC), DC current gain (hFE), saturation voltage (VCE(sat)), and switching times. Designers should consult the datasheet for absolute maximum ratings, thermal characteristics, and recommended operating conditions to ensure reliable and safe operation. Appropriate heat sinking may be required for high-power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess