EN
  • EN
  • DE

2SB1427-E

Part No 2SB1427-E
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036769-2SB1427-E
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1427-E CAD Model

Description

The 2SB1427-E is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for use in various switching and amplifier applications, especially those requiring high current and low saturation voltage. Its characteristics make it well-suited for power management in portable devices and industrial control systems.

Applications

  • Power management circuits in portable devices
  • DC-DC converters
  • Relay drivers
  • Motor control
  • Switching regulators

Features

  • Low saturation voltage: Minimizes power loss and increases efficiency.
  • High collector current: Allows control of substantial loads.
  • High hFE: Provides good amplification characteristics.
  • Compact package: Enables use in space-constrained designs.
  • Pb-free plating: Complies with environmental standards.

Benefits

  • Improved power efficiency: The low saturation voltage reduces power dissipation, leading to energy savings and longer battery life in portable applications.
  • Enhanced circuit performance: The high collector current and hFE ensure stable and reliable operation under varying load conditions.
  • Increased design flexibility: The PNP configuration allows for various circuit topologies.
  • Simplified thermal management: Lower power dissipation translates to less heat generation, simplifying thermal design considerations.
  • Reduced component count: Its versatile characteristics enable integration into multiple circuit functions, reducing the overall component count.

Additional Details

The 2SB1427-E typically comes in a surface-mount package. Key electrical parameters include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -2A, and a power dissipation (PC) of 1W. The operating junction temperature ranges from -55°C to +150°C. This transistor finds use in battery-powered devices, industrial automation, and general-purpose switching applications where efficiency and reliability are critical.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess