EN
  • EN
  • DE

2SA1906TL

Part No 2SA1906TL
Manufacturer Rohm Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163937-2SA1906TL
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1906TL CAD Model

Description

The 2SA1906TL is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for use in a variety of amplifier and high-speed switching applications. Its key characteristics include a high collector current and low saturation voltage, making it suitable for demanding circuits requiring efficient power handling.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers to boost audio signals with minimal distortion.
  • Switching Circuits: Employed in high-speed switching applications such as DC-DC converters and power supplies.
  • Motor Control: Can be implemented in motor control circuits for controlling the speed and direction of small DC motors.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators to provide stable output voltage.
  • Signal Amplification: Applied in various signal amplification stages within electronic devices.

Features:

  • High Collector Current: Capable of handling significant collector current, allowing it to drive various loads.
  • Low Saturation Voltage: Ensures minimal power loss during switching, increasing efficiency.
  • High Transition Frequency: Offers excellent high-frequency performance, making it suitable for high-speed circuits.
  • Excellent Linearity: Provides accurate amplification with minimal distortion.
  • Small Signal Amplification: Suitable for amplifying small signals with good gain.

Benefits:

  • Improved Audio Quality: Delivers clear and undistorted audio amplification in audio applications.
  • Enhanced Efficiency: Reduces power loss in switching circuits, improving overall system efficiency.
  • Reliable Performance: Provides consistent and stable performance in demanding environments.
  • Compact Design: Allows for miniaturization of electronic circuits due to its small package size.
  • Versatile Application: Can be used in a wide range of applications, providing flexibility in circuit design.

Additional Details:

The 2SA1906TL features a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -3A, and a power dissipation (PC) rating of 1W. Its transition frequency (fT) is typically around 100 MHz. The device is typically available in a SOT-89 package, allowing for efficient heat dissipation. This transistor adheres to industry standards for quality and reliability, ensuring long-term performance in electronic devices. The part is lead-free and RoHS compliant.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Panjit
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess