The 2SA1576BU TL R is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for amplifier and high-speed switching applications. Its compact and robust design makes it suitable for a variety of electronic circuits.
Applications
- Audio amplifiers
- High-speed switching circuits
- General-purpose amplification
- Driver stages
- Consumer electronics
Features
- PNP Silicon Epitaxial Transistor
- Low saturation voltage
- High collector current capability
- Compact surface-mount package
- High transition frequency
Benefits
- Improved Amplifier Performance: The low saturation voltage ensures efficient and linear amplification.
- High-Speed Switching: Enables quick response times in switching applications.
- Space-Saving Design: The compact package allows for high-density mounting on PCBs.
- Reliable Operation: Rohm Semiconductor's quality ensures consistent and dependable performance.
- Versatile Use: Suitable for a broad range of applications due to its electrical characteristics.
Additional Details
The 2SA1576BU TL R features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a power dissipation (PC) of 200mW. The transition frequency (fT) is typically 180 MHz, making it suitable for high-frequency applications. The transistor is housed in a small surface-mount package, ideal for modern, compact electronic devices. It is commonly used in audio amplifiers, providing clear and amplified sound, as well as in various switching circuits where rapid on/off control is required. Its reliability and performance make it a popular choice among electronic engineers and hobbyists.