EN
  • EN
  • DE

2SA1037KT147Q

Part No 2SA1037KT147Q
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979990-2SA1037KT147Q
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1037KT147Q CAD Model

Description

The 2SA1037KT147Q is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. This transistor is generally used for switching and amplifier applications requiring high gain and low saturation voltage. The 'KT147Q' suffix likely denotes specific gain or packaging characteristics.

Applications:

  • Switching Circuits: Frequently used in switching circuits for controlling various electronic components.
  • Amplification Stages: Utilized in amplifier stages for signal amplification in audio and other electronic systems.
  • Driver Circuits: Used as a driver for relays, LEDs, and other components.
  • Load Switches: Can be implemented as a load switch to control power to various circuits.
  • General Purpose Applications: Suitable for various general-purpose PNP transistor applications.

Features:

  • PNP Transistor: PNP polarity.
  • High Current Gain (hFE): Provides substantial current amplification.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching.
  • Small Signal Amplification: Capable of amplifying small signals.
  • Compact Package: Typically available in a small surface-mount package (e.g., SOT-23).

Benefits:

  • Efficient Switching: Low saturation voltage leads to minimal power loss during switching.
  • Enhanced Amplification: High current gain allows for efficient signal amplification.
  • Versatile Application: Suitable for a wide range of switching and amplification needs.
  • Space-Saving Design: Compact package allows for use in densely populated circuit boards.
  • Reliable Performance: Rohm Semiconductor provides high-quality and reliable components.

Additional Details:

The specific electrical characteristics such as VCEO (Collector-Emitter Voltage), IC (Collector Current), and power dissipation will vary based on the specific datasheet for the 2SA1037 series. It's important to consult the datasheet for the 2SA1037KT147Q variant to obtain accurate electrical specifications. The compact SOT-23 packaging facilitates easy integration into modern electronic devices.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess