The CS8333-5.0 is a high-performance, fixed output voltage regulator from ON Semiconductor. Designed to deliver a stable 5.0V power supply, this regulator is an ideal solution for powering a wide range of electronic devices that require a consistent voltage level for optimal operation.
Key Features
- Output Voltage: Fixed at 5.0V, providing a precise voltage source for sensitive electronics.
- High Accuracy: Offers excellent voltage regulation with a low dropout voltage, ensuring devices receive a stable power supply even when input voltage fluctuates.
- Current Capacity: Capable of delivering up to 150mA of continuous output current, suitable for a variety of low-power applications.
- Thermal Protection: Integrated thermal shutdown feature protects the regulator and connected devices from overheating and potential damage.
- Low Quiescent Current: The device's design ensures minimal power consumption when in standby mode, making it ideal for battery-powered applications.
- Package Options: Available in multiple package types to fit a range of design requirements.
Applications
The CS8333-5.0 is versatile and can be used in various applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Low-power data communication equipment
- Consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CS8333-5.0 is no exception. This voltage regulator is manufactured to high standards, ensuring reliability and performance in even the most demanding applications.
Environmental Compliance
The CS8333-5.0 is designed with environmental responsibility in mind. It complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.