EN
  • EN
  • DE

RCV336ACFW

Part No RCV336ACFW
Manufacturer Rockwell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188904-RCV336ACFW
Categories Custom Parts
Manufacturer Rockwell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCV336ACFW CAD Model

Description

The RCV336ACFW is a modem data pump manufactured by Rockwell. It is a crucial component in fax and data modems, responsible for the signal processing required to transmit and receive data over telephone lines. This data pump implements various modulation and demodulation schemes, enabling compatibility with different communication standards.

Applications

  • Fax Machines: Used in fax machines for transmitting and receiving documents over telephone lines.
  • Data Modems: Integral to data modems, enabling computers to connect to the internet or other networks via dial-up connections.
  • Embedded Systems: Incorporated into embedded systems requiring modem functionality.
  • Point-of-Sale (POS) Terminals: Employed in older POS terminals for processing transactions over telephone lines.

Features

  • V.34 Modem Standard: Supports the V.34 communication standard, enabling data transfer rates up to 33.6 kbps.
  • Error Correction: Incorporates error correction protocols to ensure reliable data transmission.
  • Data Compression: Includes data compression algorithms to increase effective data throughput.
  • Analog Front-End Interface: Provides an analog front-end interface for connection to telephone lines.
  • Digital Signal Processing (DSP): Utilizes DSP techniques for signal modulation, demodulation, and filtering.

Benefits

  • Reliable Data Transmission: Ensures reliable data transmission over telephone lines through error correction and data compression.
  • Compatibility with Legacy Systems: Provides compatibility with legacy systems using V.34 modem standards.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing modem functionality in various applications.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Additional Details

The RCV336ACFW typically operates at a voltage range of 3.3V to 5V and is available in a surface-mount package. It requires external components such as a codec and line transformer for proper operation. The device integrates various internal functions, including a modem controller, data pump, and analog front-end. It adheres to international modem standards ensuring interoperability with other modems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess