EN
  • EN
  • DE

R65C02P4

Part No R65C02P4
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Description 8-Bit CMOS 4MHz 40-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021387-R65C02P4
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R65C02P4 CAD Model

Description

The R65C02P4 is an 8-bit microprocessor manufactured by Rockwell. It is a CMOS version of the popular 6502 processor, known for its use in classic computers like the Apple II, Commodore 64, and Atari consoles. The R65C02P4 offers improved performance and lower power consumption compared to its NMOS predecessors.

Applications

  • Embedded Systems
  • Industrial Controllers
  • Consumer Electronics
  • Educational Computers
  • Retro Computing Projects

Features

  • 8-bit data bus
  • 16-bit address bus, allowing access to 64KB of memory
  • CMOS technology for low power consumption
  • Decimal mode for accurate BCD arithmetic
  • Multiple addressing modes for flexible memory access
  • External interrupt handling
  • Non-maskable interrupt (NMI)

Benefits

  • Low power consumption suitable for battery-powered applications
  • Simple and well-documented architecture
  • Large existing base of software and development tools
  • Reliable and robust performance
  • Cost-effective solution for embedded control
  • Familiar architecture for developers experienced with the 6502 family

Detailed Specs

The R65C02P4 operates with a clock frequency that varies depending on the specific version, but is typically in the range of 1-4 MHz. It features a rich instruction set, including arithmetic, logical, and memory access instructions. The decimal mode allows for accurate BCD arithmetic, which is useful for applications such as point-of-sale systems and instrumentation. The processor has a stack pointer for subroutine calls and interrupt handling, and supports both maskable and non-maskable interrupts. The CMOS technology significantly reduces power consumption compared to the original NMOS 6502, making it suitable for a wider range of applications. The R65C02P4 remains a popular choice for hobbyists, retro computing enthusiasts, and embedded system designers who value its simplicity, low power consumption, and extensive software library. Its straightforward design makes it easier to understand and program than many modern microprocessors.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess