EN
  • EN
  • DE

RK809-2

Part No RK809-2
Manufacturer Rockchip
Catalog Custom Parts (N - R)
Description RK809-2 Power Management IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152967-RK809-2
Categories Custom Parts
Manufacturer Rockchip
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK809-2 CAD Model

Description

The RK809-2 is a Power Management IC (PMIC) manufactured by Rockchip. It is designed to efficiently manage power distribution and regulation in various electronic devices, typically in application processors, tablets, and embedded systems. The RK809-2 integrates multiple voltage regulators, battery charging circuits, and other power management functions into a single chip.

Applications

  • Tablets and E-readers
  • Set-top boxes
  • Portable media players
  • Industrial control systems
  • Single-board computers

Features

  • Multiple Buck converters
  • Low Dropout (LDO) regulators
  • Battery charging circuit
  • Real-time clock (RTC) power management
  • I2C interface for control and monitoring
  • Over-voltage and over-current protection

Benefits

  • Efficient power management reduces energy consumption
  • Integrated solution simplifies system design
  • Multiple voltage rails support various system components
  • Battery charging functionality extends battery life
  • I2C interface enables flexible control and monitoring
  • Protection circuits enhance system reliability

Additional Details

The RK809-2 typically includes several buck converters to provide different voltage levels required by the various components in a system, such as the processor core, memory, and peripherals. LDO regulators provide stable and low-noise power for sensitive analog circuits. The integrated battery charging circuit supports various battery types and charging profiles.

The I2C interface allows the host processor to configure the PMIC, monitor voltage and current levels, and receive status information. The RK809-2 also includes protection circuits to prevent damage from over-voltage, over-current, and short circuits.

Refer to the Rockchip RK809-2 datasheet for detailed specifications, including voltage ranges, current limits, switching frequencies, and thermal characteristics. The datasheet also provides application notes and reference designs to assist in system integration. Proper thermal management is crucial for optimal performance and reliability.

You May Also Be Interested in

Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Pericom
Lowest to $1.6087
Amd
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
ICT
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
PLX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3003 $50.6066
53+ $1.8874 $100.0322
83+ $1.8284 $151.7572
114+ $1.7695 $201.7230
147+ $1.7105 $251.4435
196+ $1.5335 $300.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess