EN
  • EN
  • DE

RK3128

Part No RK3128
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295560-RK3128
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK3128 CAD Model

Description

The Rockchip RK3128 is a quad-core Cortex-A7 processor designed for entry-level tablets, OTT (Over-The-Top) boxes, and other cost-sensitive applications. It integrates a Mali-400 MP2 GPU, providing decent graphics capabilities for its class. This SoC focuses on power efficiency and affordability, making it a popular choice for budget-friendly devices.

Applications

  • Entry-Level Tablets: Powers affordable Android tablets.
  • OTT Boxes: Used in media streaming devices and set-top boxes.
  • Digital Signage: Drives displays in basic advertising and information kiosks.
  • Smart Home Devices: Integrated into some IoT and smart home products.

Features

  • Quad-Core Cortex-A7 CPU: Offers efficient processing for basic tasks and applications.
  • Mali-400 MP2 GPU: Provides adequate graphics rendering for its class.
  • HDMI Output: Enables connection to external displays and TVs.
  • USB Ports: Supports connectivity for peripherals and storage devices.
  • Memory Support: Compatible with DDR3 and other memory types.
  • Video Decoding: Supports various video formats including H.264 and VP8.
  • Audio Decoding: Handles audio playback in formats like MP3 and AAC.

Benefits

  • Affordable: Provides a cost-effective solution for budget-constrained devices.
  • Power Efficient: Consumes minimal power for extended battery life.
  • Basic Performance: Handles everyday tasks and applications adequately.
  • Versatile Connectivity: Allows easy connection to peripherals and external displays.

Additional Details

The RK3128 typically operates at clock speeds up to 1.3 GHz, providing sufficient processing power for basic Android applications and multimedia playback. Its Mali-400 MP2 GPU supports OpenGL ES 2.0, ensuring compatibility with a range of graphics applications. The SoC also includes integrated video and audio decoding capabilities, allowing it to handle multimedia content efficiently. The RK3128 also features multiple USB ports, HDMI output, and support for various memory types, making it a suitable solution for entry-level devices. It is often paired with lower resolution displays and smaller amounts of RAM to keep overall device costs down.

You May Also Be Interested in

Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess