EN
  • EN
  • DE

TD8086-2

Part No TD8086-2
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029733-TD8086-2
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD8086-2 CAD Model

Description

The TD8086-2 is a 16-bit microprocessor manufactured by Intel, now supplied by Rochester Electronics. It is a member of the x86 family of processors and was a foundational component in early personal computers. Rochester Electronics remanufactures or distributes original manufacturer components, ensuring continued availability of legacy parts.

Applications:

  • Industrial Control Systems requiring legacy processor compatibility.
  • Embedded Systems needing a robust and well-understood architecture.
  • Vintage Computer Restoration: Essential for repairing and maintaining early PCs.
  • Educational Platforms for studying computer architecture.
  • Aerospace and Defense Systems where long-term availability is critical.

Features:

  • 16-bit Architecture: Provides a 16-bit data bus and address bus.
  • 8 MHz Clock Speed: Operates at a clock frequency of 8 MHz.
  • 20-bit Address Bus: Allows access to 1MB of memory.
  • Instruction Set: Supports a rich instruction set for various operations.
  • Interrupt Handling: Includes support for hardware and software interrupts.

Benefits:

  • Legacy Compatibility: Allows for continued use of existing software and hardware.
  • Stable and Reliable Performance: Offers a well-tested and proven architecture.
  • Long-Term Availability: Ensures a consistent supply of parts for extended product lifecycles.
  • Cost-Effective Solution: Provides a cost-efficient option for maintaining legacy systems.
  • Reduced System Downtime: Minimizes downtime associated with component obsolescence.

Additional Details:

The TD8086-2 is packaged in a ceramic DIP (Dual In-Line Package). It requires a 5V power supply for operation. Key specifications include the operating temperature range, interrupt latency, and power dissipation. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The microprocessor is commonly used with peripheral devices such as memory controllers, interrupt controllers, and I/O devices. The architecture supports both minimum and maximum mode operation, allowing for different system configurations. This ensures that systems dependent on this processor can continue to function, even as newer technologies emerge.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess