EN
  • EN
  • DE

SN74LS257AN

Part No SN74LS257AN
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095075-SN74LS257AN
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS257AN CAD Model

Description

The SN74LS257AN is a Quad 2-Input Multiplexer with 3-State Outputs from the 74LS series of integrated circuits. This device selects one of two 4-bit data sources based on the select input and directs the selected data to the output. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same data lines.

Applications:

  • Data Selection: Used to select one of two data sources for processing.
  • Memory Addressing: Employed in memory systems for selecting memory banks.
  • Bus Multiplexing: Used in bus systems to multiplex data onto a common bus.
  • Digital Systems: Applied in various digital systems requiring data selection and multiplexing.
  • Instrumentation: Found in test and measurement equipment for signal selection and routing.

Features:

  • Quad 2-Input Multiplexer: Contains four 2-input multiplexers in a single package.
  • 3-State Outputs: Allows for direct connection to a bus with multiple devices.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • Enable Input: Controls the output state, allowing for enabling or disabling the multiplexer.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Simplified Data Selection: Enables easy selection of one of two data sources with a single chip.
  • Reduced Component Count: Integrated solution reduces the number of components required.
  • Efficient Bus Utilization: 3-state outputs allow for efficient sharing of a common bus.
  • Flexible Design: Can be used in various configurations for different multiplexing applications.
  • Cost-Effective: Provides a cost-effective solution for data selection and multiplexing.

Additional Details:

The SN74LS257AN comes in a DIP-16 package. The operating temperature typically ranges from 0°C to +70°C. The device requires a 5V power supply and is commonly used in digital systems where multiple data sources need to be multiplexed onto a common bus.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess