EN
  • EN
  • DE

SN54LS386AJ

Part No SN54LS386AJ
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094736-SN54LS386AJ
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS386AJ CAD Model

Description

The SN54LS386AJ is a quad 2-input Exclusive-OR (XOR) gate manufactured by Rochester Electronics. This integrated circuit belongs to the 54LS series of low-power Schottky TTL logic devices. It provides four independent 2-input XOR gate functions, suitable for various digital logic applications.

Applications

  • Digital Logic Circuits: Used for implementing combinational and sequential logic functions in digital systems.
  • Parity Generators/Checkers: Employed in parity generation and checking circuits for error detection.
  • Arithmetic Logic Units (ALUs): Utilized in ALUs for performing bitwise XOR operations.
  • Data Encryption: Incorporated into data encryption circuits for secure data transmission.
  • Code Converters: Used in code conversion circuits to convert between different digital codes.

Features

  • Quad 2-Input XOR Gate: Contains four independent 2-input XOR gates in a single package.
  • Low-Power Schottky TTL: Operates with low power consumption, making it suitable for energy-sensitive applications.
  • High Noise Immunity: Offers good noise margin for reliable operation in noisy environments.
  • Wide Operating Temperature Range: Typically specified for the military temperature range (-55°C to +125°C).
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Circuit Design: Provides four independent XOR gates in a single package, simplifying circuit design.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Versatile Logic Function: XOR gates are useful for a wide range of logic applications.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN54LS386AJ operates with a supply voltage of 5V. The output logic levels are defined as follows: a high level is typically greater than 2.7V, and a low level is typically less than 0.5V. The propagation delay is relatively low, ensuring fast switching speeds. This device is commonly used in legacy systems and for replacement purposes in existing designs requiring XOR gate functionality.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess