EN
  • EN
  • DE

SN54LS259BJ

Part No SN54LS259BJ
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Description Latch Addressable 8-CH D-Type 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1017230-SN54LS259BJ
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS259BJ CAD Model

Description

The SN54LS259BJ is an 8-Bit Addressable Latch manufactured by Rochester Electronics. This device is part of the 54LS series, known for its low-power Schottky TTL technology. It provides a versatile solution for temporary data storage and manipulation in digital systems.

Applications:

  • Addressable Memory Systems
  • Microprocessor Interfaces
  • Data Multiplexing
  • Sequential Logic Circuits
  • Control Systems
  • Industrial Automation Equipment

Features:

  • 8-Bit Addressable Latch: Allows individual bits to be written or read based on an address input.
  • Low-Power Schottky TTL: Provides a good balance between speed and power consumption.
  • Asynchronous Clear Input: Allows for quick reset of all latches.
  • High Output Drive Capability: Can drive multiple TTL loads.
  • J Ceramic DIP Package

Benefits:

  • Flexible Data Storage: Each bit can be individually addressed, providing versatile storage capabilities.
  • Compatibility: TTL compatibility allows for easy integration with other logic devices.
  • Efficient Data Management: Simplifies the process of storing and retrieving data in complex digital systems.
  • Reliable Performance: The LS series is known for its robust and reliable operation.

Additional Details:

The SN54LS259BJ operates on a 5V power supply. The address inputs (A0, A1, A2) determine which latch is selected for writing. The data input (D) provides the data to be stored in the selected latch. The enable input (E) controls the latching operation. When E is low, the data at the selected latch is updated. When E is high, the latch retains its previous value. The clear input (CLR) asynchronously resets all latches to a low state.

This device is especially useful in systems where data needs to be selectively updated or read without affecting other data stored in the latches. The SN54LS259BJ is designed for military and aerospace applications, indicated by the 54 prefix, providing enhanced reliability and temperature range.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess